CEI - EN IEC 60966-2-8
Radio frequency and coaxial cable assemblies Part 2-8: Detail specification for cable assemblies for radio and TV receivers - Frequency range up to 3 000 MHz, Screening class A++, IEC 61169-47 connectors
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Components and accessories in general): | 33.120.01 |
scope:
This part of IEC 60966 is a detail specification that applies to cable assemblies with F-Quick connectors (see IEC 61169-47) and requires quad-shield screening class A++ (see IEC 61196-6-5). This detail specification applies to the cable assemblies for radio and TV receivers.
Document History
EN IEC 60966-2-8
January 1, 2023
Radio frequency and coaxial cable assemblies Part 2-8: Detail specification for cable assemblies for radio and TV receivers - Frequency range up to 3 000 MHz, Screening class A++, IEC 61169-47 connectors
This part of IEC 60966 is a detail specification that applies to cable assemblies with F-Quick connectors (see IEC 61169-47) and requires quad-shield screening class A++ (see IEC 61196-6-5). This...