UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-ISO/IEC 18047-63

Information technology - Radio frequency identification device conformance test methods - Part 63: Test methods for air interface communications at 860 MHz to 960 MHz

active, Most Current
Organization: NEN
Publication Date: 1 February 2023
Status: active
Page Count: 130
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This document specficies test methods for determining the conformance of radio frequency identification (RFID) devices (tags and interrogators) for item management with the specifications given in ISO/IEC 18000-63.

This document does not apply to the testing of conformity with regulatory or similar requirements.

The test methods specify only the verification of the mandatory functions and any optional functions which are implemented. This can, in appropriate circumstances, be supplemented by further, application-specific functionality criteria that are not available in the general case.

The interrogator and tag conformance parameters in this document are the following:

- type-specific conformance parameters including nominal values and tolerances;

- parameters that directly affect system functionality and inter-operability.

Parameters that are already included in regulatory test requirements are not included in this document.

Unless otherwise specified, the tests in this document are intended to be applied exclusively to RFID tags and interrogators defined in ISO/IEC 18000-63.

Document History

NEN-ISO/IEC 18047-63
February 1, 2023
Information technology - Radio frequency identification device conformance test methods - Part 63: Test methods for air interface communications at 860 MHz to 960 MHz
This document specficies test methods for determining the conformance of radio frequency identification (RFID) devices (tags and interrogators) for item management with the specifications given in...

References

Advertisement