UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

JEDEC - JESD82-512

DDR5 Registering Clock Driver Definition (DDR5RCD02)

active, Most Current
Organization: JEDEC
Publication Date: 1 February 2023
Status: active
Page Count: 284
scope:

This standard defines specifications of DC interface parameters, switching parameters, and test loading for definition of the DDR5 Registering Clock Driver (RCD) with parity for driving address and control nets on DDR5 RDIMM and LRDIMM applications. The DDR5RCD02 Device ID is DID = 0x0052.

The terms 'Registering Clock Driver', 'RCD', 'register', or 'device' are used interchangeably to refer to this device in the remainder of this standard.

The purpose is to provide a standard for the DDR5RCD02 (see Note) logic device, for uniformity, multiplicity of sources, elimination of confusion, ease of device specification, and ease of use.

NOTE The designation DDR5RCD02 refers to the part designation of a series of commercial logic parts common in the industry. This designation is normally preceded by a series of manufacturer specific characters to make up a complete part designation.

Document History

JESD82-512
February 1, 2023
DDR5 Registering Clock Driver Definition (DDR5RCD02)
This standard defines specifications of DC interface parameters, switching parameters, and test loading for definition of the DDR5 Registering Clock Driver (RCD) with parity for driving address and...

References

Advertisement