UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN ISO 4761

Non-destructive testing of welds - Phased array ultrasonic testing (UT-PA) for thin-walled steel components - Acceptance levels

active, Most Current
Organization: SNV
Publication Date: 1 January 2023
Status: active
Page Count: 18
ICS Code (Welded joints and welds): 25.160.40
scope:

This document specifies acceptance levels for the phased array ultrasonic testing technique (UT-PA) of full-penetration welds in low-alloy and/or fine-grained steels in the wall thickness range from 3,2 mm to 8 mm which correspond to the quality levels of ISO 5817.

These acceptance levels are applicable to indications detected according to ISO 20601.

Document History

SN EN ISO 4761
January 1, 2023
Non-destructive testing of welds - Phased array ultrasonic testing (UT-PA) for thin-walled steel components - Acceptance levels
This document specifies acceptance levels for the phased array ultrasonic testing technique (UT-PA) of full-penetration welds in low-alloy and/or fine-grained steels in the wall thickness range from...

References

Advertisement