NEN-EN-ISO/ASTM 52936-1
Additive manufacturing of polymers - Qualification principles - Part 1: General principles and preparation of test specimens for PBF-LB
| Organization: | NEN |
| Publication Date: | 1 February 2023 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Additive manufacturing): | 25.030 |
scope:
This document specifies the general principles to be followed when test specimens of thermoplastic materials are prepared by laser-based powder bed fusion (PBF-LB/P), which is commonly known as laser sintering. The (PBF-LB/P) process is used to prepare test specimens layer upon layer in which thermal energy selectively fuses regions of a powder bed. This document provides a basis for establishing reproducible and reportable sintering conditions. Its purpose is to promote uniformity in describing the main process parameters, build orientation of the sintering process and also to establish uniform practice in reporting sintering conditions.
This document does not specify the test procedure itself.
Document History