SNV - SN EN 4884
Aerospace series - Steel X3CrNiMoAl (1.4534) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bars for machining - a or D ≤ 200 mm - 1 200 MPa ≤ Rm ≤ 1 350 MPa
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Steels): | 49.025.10 |
scope:
This document specifies the requirements relating to:
Steel X3CrNiMoAl (1.4534)
Vacuum induction melted and consumable electrode remelted
Solution treated and precipitation treated
Bars for machining
a or D ≤ 200 mm
1 200 MPa ≤ Rm ≤ 1 350 MPa
for aerospace applications.
Document History
SN EN 4884
January 1, 2023
Aerospace series - Steel X3CrNiMoAl (1.4534) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bars for machining - a or D ≤ 200 mm - 1 200 MPa ≤ Rm ≤ 1 350 MPa
This document specifies the requirements relating to:
Steel X3CrNiMoAl (1.4534)
Vacuum induction melted and consumable electrode remelted
Solution treated and precipitation treated
Bars for...