CEI - IEC TR 63377
Procedures for the assessment of human exposure to electromagnetic fields from radiative wireless power transfer systems - Measurement and computational methods (frequency range of 30 MHz to 300 GHz)
| Organization: | CEI |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Telephone equipment): | 33.050.10 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This Technical Report describes assessment methods to evaluate the compliance of radiative wireless power transfer (WPT) systems operating in the frequency range from 30 MHz to 300 GHz with electromagnetic guidelines on human exposure (electromagnetic field strength, specific absorption rate (SAR), and power density). This document includes but is not limited to systems that focus the electromagnetic energy emitted by the transmitter to regions surrounding the receiver, for example, by narrow beam-forming systems, wide-beam systems and spatially closed systems. Implementations without transmitter, for example, applications that harvest energy from the environment, are not included in the scope of this document.
Document History