UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI - EN IEC 60966-4-3

Radio frequency and coaxial cable assemblies Part 4-3: Detail specification for semi-rigid cable assemblies - Frequency range up to 6 000 MHz, type 50-12 low loss semi-rigid coaxial cable

active, Most Current
Organization: CEI
Publication Date: 1 February 2023
Status: active
Page Count: 22
ICS Code (Components and accessories in general): 33.120.01
scope:

This part of IEC 60966 is a detail specification that relates to semi-rigid cable assemblies composed of type 50-12 low loss semi-rigid coaxial cables and connectors such as type 7-16 (IEC 61169-4), type 4.1-9.5 (IEC 61169-11), type N (IEC 61169-16), type S7-16 (IEC 61169-53) or type 4.3-10 (IEC 61169-54).

This detail specification applies to the cable assemblies (jumper cables) for mobile communication, particularly for the cable assemblies used between the main feeder and antennas or between the main feeder and equipment system or between remote radio heads and antennas. The operating frequency is up to 6 000 MHz.

Document History

EN IEC 60966-4-3
February 1, 2023
Radio frequency and coaxial cable assemblies Part 4-3: Detail specification for semi-rigid cable assemblies - Frequency range up to 6 000 MHz, type 50-12 low loss semi-rigid coaxial cable
This part of IEC 60966 is a detail specification that relates to semi-rigid cable assemblies composed of type 50-12 low loss semi-rigid coaxial cables and connectors such as type 7-16 (IEC 61169-4),...

References

Advertisement