CEI - EN IEC 61753-051-02
Fibre optic interconnecting devices and passive components - Performance standard Part 051-02: Plug-receptacle style single-mode fibre fixed optical attenuators for category C - Controlled environments
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 February 2023 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which plug-receptacle style single-mode fibre fixed optical attenuators need to satisfy in order to be categorized as meeting the requirements of category C - Controlled environments, as defined in IEC 61753-1:2018, Annex A.
Document History
EN IEC 61753-051-02
February 1, 2023
Fibre optic interconnecting devices and passive components - Performance standard Part 051-02: Plug-receptacle style single-mode fibre fixed optical attenuators for category C - Controlled environments
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which plug-receptacle style single-mode fibre fixed optical attenuators need to satisfy in order...