UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

B978/B978M

Standard Specification for Concentric-Lay-Stranded Aluminum Conductors, Aluminum Matrix Composite Reinforced (ACAMCR), Formerly ACCR

active, Most Current
Publication Date: 15 February 2023
Status: active
Page Count: 7
ICS Code (Wires): 29.060.10
scope:

This specification covers concentric-lay-stranded conductors made from round aluminum-zirconium alloy wires and an aluminum matrix composite (AMC) core wire(s) for use as overhead electrical conductors (Explanatory Note 1 and Explanatory Note 2).

The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other, and values from the two systems shall not be combined.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

B978/B978M
February 15, 2023
Standard Specification for Concentric-Lay-Stranded Aluminum Conductors, Aluminum Matrix Composite Reinforced (ACAMCR), Formerly ACCR
This specification covers concentric-lay-stranded conductors made from round aluminum-zirconium alloy wires and an aluminum matrix composite (AMC) core wire(s) for use as overhead electrical...
October 1, 2021
Standard Specification for Concentric-Lay-Stranded Aluminum Conductors, Aluminum Matrix Composite Reinforced (ACAMCR), Formerly ACCR
This specification covers concentric-lay-stranded conductors made from round aluminum-zirconium alloy wires and an aluminum matrix composite (AMC) core wire(s) for use as overhead electrical...
April 1, 2014
Standard Specification for Concentric-Lay-Stranded Aluminum Conductors, Composite Reinforced (ACCR)
This specification covers concentric-lay-stranded conductors made from round aluminum-zirconium alloy wires and an aluminum matrix composite (AMC) core wire(s) for use as overhead electrical...

References

Advertisement