NEN-EN-ISO 11608-3
Needle-based injection systems for medical use - Requirements and test methods - Part 3: Containers and integrated fluid paths
| Organization: | NEN |
| Publication Date: | 1 March 2023 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
scope:
This document specifies requirements and test methods for design verification of containers and integrated fluid paths used with Needle-Based Injection Systems (NISs) according to ISO 11608-1.
It is applicable to single and multi-dose containers either filled by the manufacturer (primary container closure) or by the end-user (reservoir) (e.g. cartridges, syringes) and fluid paths that are integrated with the NIS at the point of manufacture.
This document is also applicable to prefilled syringes (see ISO 11040-8) when used with a NIS (see also scope of ISO 11608-1:2022).
This document is not applicable to the following products:
- sterile hypodermic needles;
- sterile hypodermic syringes;
- sterile single-use syringes, with or without needle, for insulin;
- containers that can be refilled multiple times;
- containers intended for dental use;
- catheters or infusion sets that are attached or assembled separately by the user.
Document History