UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

JSA - JIS A 5908

Particleboards

active, Most Current
Organization: JSA
Publication Date: 21 November 2022
Status: active
Page Count: 43
ICS Code (Wood technology (Vocabularies)): 01.040.79
ICS Code (Fibre and particle boards): 79.060.20
scope:

This Standard specifies requirements for the boards which are formed mainly from wood particles by hot pressing with adhesives (hereafter referred to as particleboards).

This Standard also covers requirements for the veneered particleboards which are raw particleboards veneered on both sides, decorative particleboards which are raw particleboards to which decorative paper or the like is adhered on one or both sides, and structural particleboards.

NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 16893 : 2016 Wood-based panels - Particleboard

ISO 16894 : 2009 Wood-based panels - Oriented strand board (OSB) - Definitions, classification and specifications (Overall evaluation : MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS A 5908
November 21, 2022
Particleboards
This Standard specifies requirements for the boards which are formed mainly from wood particles by hot pressing with adhesives (hereafter referred to as particleboards). This Standard also covers...
December 21, 2015
Particleboards
This Standard specifies the boards which are formed mainly from wood particles by hot pressing with adhesives (hereafter referred to as “particleboard”)  This Standard also specifies the veneered...
September 1, 2003
Particleboards
A description is not available for this item.
March 20, 2003
Particleboards
A description is not available for this item.
January 1, 1994
Particleboards
A description is not available for this item.

References

Advertisement