UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 61400-12-2

Wind energy generation systems - Part 12-2: Power performance of electricity producing wind turbines based on nacelle anemometry

active, Most Current
Organization: NEN
Publication Date: 1 March 2023
Status: active
Page Count: 172
ICS Code (Wind turbine energy systems): 27.180
scope:

This part of IEC 61400-12 specifies a procedure for verifying the power performance characteristics of a single electricity-producing, horizontal axis wind turbine that is not considered to be a small wind turbine per IEC 61400-2. It is expected that this document be used when the specific operational or contractual specifications do not comply with the requirements set out in IEC 61400-12-1. The procedure can be used for power performance evaluation of specific turbines at specific locations, but equally the methodology can be used to make generic comparisons between different turbine models or different turbine settings.

The purpose of this document is to provide a uniform methodology of measurement, analysis, and reporting of power performance characteristics for individual electricity producing wind turbines utilising nacelle-anemometry methods. This document is intended to be applied only to horizontal axis wind turbines of sufficient size that the nacelle-mounted anemometer does not significantly affect the flow through the turbine's rotor and around the nacelle and hence does not affect the wind turbine's performance. The intent of this document is that the methods presented in this document be utilised when the requirements set out in IEC 61400-12-1 are not feasible. This will ensure that the results are as consistent, accurate, and reproducible as possible within the current state of the art for instrumentation and measurement techniques.

This document describes how to characterise a wind turbine's power performance in terms of a measured power curve and the estimated AEP. Guidance on uncertainty considerations relating to the power performance of the sample of turbines tested relative to the power performance of all turbines in a wind farm is provided. Guidance on the evaluation of the combined uncertainty for the case where multiple turbines are tested is also provided.

Document History

NEN-EN-IEC 61400-12-2
March 1, 2023
Wind energy generation systems - Part 12-2: Power performance of electricity producing wind turbines based on nacelle anemometry
This part of IEC 61400-12 specifies a procedure for verifying the power performance characteristics of a single electricity-producing, horizontal axis wind turbine that is not considered to be a...
October 1, 2016
Wind turbines - Part 12-2: Power performance of electricity-producing wind turbines based on nacelle anemometry
A description is not available for this item.
August 1, 2013
Wind turbines - Part 12-2: Power performance of electricity-producing wind turbines based on nacelle anemometry
This part of IEC 61400-12 specifies a procedure for verifying the power performance characteristics of a single electricity-producing, horizontal axis wind turbine, which is not considered to be a...

References

Advertisement