CEN - EN IEC 61076-3-126
Connectors for electrical and electronic equipment - Product requirements - Part 3-126: Rectangular connectors - Detail specification for 5-way power connectors for industrial environments with push-pull locking
| Organization: | CEN |
| Publication Date: | 1 March 2023 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This document covers 5-pole rectangular connectors for electric power supply up to 16 A per pole. These connectors consist of fixed and free connectors, both either rewirable or nonrewirable. This document employs the general function principles of the push-pull connector housing system described in IEC 61076-3-117 with IP65/IP67 degree of protection according to IEC 60529 for harsh applications.
Male connectors have pin contacts with square cross-section with 1 mm side. Connectors according to this document are without breaking capacity COC according to IEC 61984, therefore they are not intended to be engaged or disengaged in normal use when live or under load.
Document History