SNV - SN EN ISO 5173
Destructive tests on welds in metallic materials - Bend tests
| Organization: | SNV |
| Publication Date: | 1 March 2023 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
This document specifies a method for making transverse root, face and side bend tests on test specimens taken from butt welds, butt welds with cladding (subdivided into welds in clad plates and clad welds) and cladding without butt welds, in order to reveal imperfections on or near the surface of the test specimen which is under tension during bend testing and/or assess ductility. It also gives the dimensions of the test specimen.
In addition, this document specifies methods to be used instead of transverse bend tests with a former for welded joints when base materials, heat affected zones and/or weld metal have a significant difference in their physical and mechanical properties in relation to bending.
This document applies to metallic materials in all forms of product with welded joints made by any welding process.
Document History