UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

A723/A723M REV A

Standard Specification for Alloy Steel Forgings for High-Strength Pressure Component Application

active, Most Current
Publication Date: 1 November 2018
Status: active
Page Count: 5
ICS Code (Steels for pressure purposes): 77.140.30
scope:

This specification2 covers requirements for high-strength quenched and tempered alloy steel forgings for pressure vessels, isostatic presses, shock tubes, and similar components.

 These materials are not intended for welded construction.

Three grades of nickel-chromium-molybdenum steels and six classes of increasing tensile strength are included. The strength class, section size, and configuration of the forging will largely dictate the applicable type(s) of steel.

The values stated in either inch-pound units or SI (metric) units are to be regarded separately as the standard. Within the text and tables, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

Unless the order specifies the applicable "M" specification designation, the material shall be furnished to the inch-pound units.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

2 For ASME Boiler and Pressure Vessel Code applications see related Specifi- cation SA-723/SA-723M in Section II of that Code.

Document History

November 1, 2018
Standard Specification for Alloy Steel Forgings for High-Strength Pressure Component Application
This specification2 covers requirements for high-strength quenched and tempered alloy steel forgings for pressure vessels, isostatic presses, shock tubes, and similar components. These materials are...
A723/A723M REV A
November 1, 2018
Standard Specification for Alloy Steel Forgings for High-Strength Pressure Component Application
This specification2 covers requirements for high-strength quenched and tempered alloy steel forgings for pressure vessels, isostatic presses, shock tubes, and similar components.  These materials...
July 1, 2018
Standard Specification for Alloy Steel Forgings for High-Strength Pressure Component Application
This specification2 covers requirements for highstrength quenched and tempered alloy steel forgings for pressure vessels, isostatic presses, shock tubes, and similar components. These materials are...
November 1, 2010
Standard Specification for Alloy Steel Forgings for High-Strength Pressure Component Application
This specification2 covers requirements for highstrength quenched and tempered alloy steel forgings for pressure vessels, isostatic presses, shock tubes, and similar components.  These materials are...
November 1, 2010
Standard Specification for Alloy Steel Forgings for High-Strength Pressure Component Application
This specification2 covers requirements for highstrength quenched and tempered alloy steel forgings for pressure vessels, isostatic presses, shock tubes, and similar components. These materials are...
March 1, 2008
Standard Specification for Alloy Steel Forgings for High-Strength Pressure Component Application
This specification2 covers requirements for highstrength quenched and tempered alloy steel forgings for pressure vessels, isostatic presses, shock tubes, and similar components. These materials are...
September 10, 2002
Standard Specification for Alloy Steel Forgings for High-Strength Pressure Component Application
This specification covers requirements for high-strength quenched and tempered alloy steel forgings for pressure vessels, isostatic presses, shock tubes, and similar components. These materials are...
January 15, 1994
Standard Specification for Alloy Steel Forgings for High-Strength Pressure Component Application
1. Scope 1.1 This specification covers requirements for high-strength quenched and tempered alloy steel forgings for pressure vessels, isostatic presses, shock tubes, and similar components. 1.2...
December 15, 1991
STANDARD SPECIFICATION FOR ALLOY STEEL FORGINGS FOR HIGH-STRENGTH PRESSURE COMPONENT APPLICATION
A description is not available for this item.
December 30, 1988
STANDARD SPECIFICATION FOR ALLOY STEEL FORGINGS FOR HIGH-STRENGTH PRESSURE COMPONENT APPLICATION
A description is not available for this item.
October 31, 1986
STANDARD SPECIFICATION FOR ALLOY STEEL FORGINGS FOR HIGH-STRENGTH PRESSURE COMPONENT APPLICATION
A description is not available for this item.
June 27, 1986
STANDARD SPECIFICATION FOR ALLOY STEEL FORGINGS FOR HIGH-STRENGTH PRESSURE COMPONENT APPLICATION
A description is not available for this item.
December 27, 1985
STANDARD SPECIFICATION FOR ALLOY STEEL FORGINGS FOR HIGH-STRENGTH PRESSURE COMPONENT APPLICATION
A description is not available for this item.
December 28, 1984
Standard Specification for Alloy Steel Forgings for High-Strength Pressure Component Application
This specification2 covers requirements for high-strength quenched and tempered alloy steel forgings for pressure vessels, isostatic presses, shock tubes, and similar components. These materials are...

References

Advertisement