UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN ISO 252

Conveyor belts - Adhesion between constitutive elements - Test methods

active, Most Current
Organization: SNV
Publication Date: 1 April 2023
Status: active
Page Count: 16
ICS Code (Components for conveyors): 53.040.20
scope:

This document specifies two test methods, A and B, for determining the adhesion strength between constitutive elements of a conveyor belt, i.e. between plies and between covers and carcass. Basic test conditions are in conformity with ISO 36.

It is applicable to all types of construction of conveyor belting with the exception of belts containing steel cord reinforcement, and textile-reinforced belts with a full-thickness tensile strength of less than 160 N/mm. It is not suitable or valid for light conveyor belts as described in ISO 21183-1[1].

NOTE Methods A and B are alternative options, but the mean adhesive force values calculated for the two methods can be different. Also, as both methods might not be equally suitable for all belt constructions, it is advisable that the advice of the belt manufacturer be sought.

Document History

SN EN ISO 252
April 1, 2023
Conveyor belts - Adhesion between constitutive elements - Test methods
This document specifies two test methods, A and B, for determining the adhesion strength between constitutive elements of a conveyor belt, i.e. between plies and between covers and carcass. Basic...

References

Advertisement