NEN-ISO 11119-2/A1
Gas cylinders - Design, construction and testing of refillable composite gas cylinders and tubes - Part 2: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450 l with load sharing metal liners
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2023 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Gas cylinders): | 23.020.35 |
Document History
NEN-ISO 11119-2/A1
May 1, 2023
Gas cylinders - Design, construction and testing of refillable composite gas cylinders and tubes - Part 2: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450 l with load sharing metal liners
A description is not available for this item.
December 1, 2020
Gas cylinders - Refillable composite gas cylinders and tubes - Design, construction and testing - Part 2: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450 l with load-sharing metal liners
This document specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at time of manufacture for:
— type 3 fully...
August 1, 2014
Gas cylinders - Refillable composite gas cylinders and tubes - Design, construction and testing - Part 2: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450 l with load-sharing metal liners
A description is not available for this item.
July 1, 2012
Gas cylinders - Refillable composite gas cylinders and tubes - Design, construction and testing - Part 2: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450 l with load-sharing metal liners
This part of ISO 11119 specifies requirements for composite gas cylinders and tubes between 0,5 l and 450 l water capacity, for the storage and conveyance of compressed or liquefied gases. This part...
June 1, 2002
Gas cylinders of composite construction - Specification and test methods - Part 2: Fully wrapped fibre reinforced composite gas cylinders with load-sharing metal liners
This part of ISO 11119 specifies requirements for composite gas cylinders up to and including 450 litres water capacity, for the storage and conveyance of compressed or liquefied gases with test...