UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN IEC/IEEE 63195-2

Assessment of power density of human exposure to radio frequency fields from wireless devices in close proximity to the head and body (frequency range of 6 GHz to 300 GHz) - Part 2: Computational procedure

active, Most Current
Organization: CENELEC
Publication Date: 1 January 2023
Status: active
Page Count: 82
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This document specifies computational procedures for conservative and reproducible computations of power density (PD) incident to a human head or body due to radiofrequency (RF) electromagnetic field (EMF) transmitting devices. The computational procedures described are finite-difference time-domain (FDTD) and finite element methods (FEM), which are computational techniques that can be used to determine electromagnetic quantities by solving Maxwell's equations within a specified computational uncertainty. The procedures specified here apply to exposure evaluations for a significant majority of the population during the use of hand-held and body-worn RF transmitting devices. The methods apply to devices that can feature single or multiple transmitters or antennas, and that can be operated with their radiating part or parts at distances up to 200 mm from a human head or body.

This document can be employed to determine conformity with any applicable maximum PD requirements of different types of RF transmitting devices used in close proximity to the head and body, including those combined with other RF transmitting or non-transmitting devices or accessories (e.g. belt-clip), or embedded in garments. The overall applicable frequency range of these protocols and procedures is from 6 GHz to 300 GHz.

The RF transmitting device categories covered in this document include but are not limited to mobile telephones, radio transmitters in personal computers, desktop and laptop devices, and multi-band and multi-antenna devices.

The procedures of this document do not apply to PD evaluation of electromagnetic fields emitted or altered by devices or objects intended to be implanted in the body.

NOTE For the evaluation of the combined exposure from simultaneous transmitters operating on frequencies below 6 GHz, the relevant standards for SAR computation are IEC/IEEE 62704-1:2017 and IEC/IEEE 62704-4:2020.

Document History

EN IEC/IEEE 63195-2
January 1, 2023
Assessment of power density of human exposure to radio frequency fields from wireless devices in close proximity to the head and body (frequency range of 6 GHz to 300 GHz) - Part 2: Computational procedure
This document specifies computational procedures for conservative and reproducible computations of power density (PD) incident to a human head or body due to radiofrequency (RF) electromagnetic field...

References

Advertisement