UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO - DIS 22484

Displacement and dynamic compressors — Performance test code for electric driven low-pressure air compressor packages

pending, Most Current
Organization: ISO
Publication Date: 1 May 2023
Status: pending
Page Count: 63
ICS Code (Compressors and pneumatic machines): 23.140
scope:

This document specifies the performance test method of electrically driven low-pressure air compressor packages, where the compression is performed by positive displacement or dynamic compression; utilising atmospheric air as the compression gas. Low-pressure air compressor packages are often referred to as "blowers".

NOTE Throughout this document, the term 'low-pressure compressor' is used to describe a low-pressure air compressor ("blower") package

Low-pressure compressors with and without means of controlling flow (control may be electrical (e.g. with a variable frequency drive) or mechanical or both) are covered.

This document applies to low-pressure compressors meeting all the following limits:

- Atmospheric inlet air pressure between 0,5 bara and 1,1 bara.

- Discharge vs Inlet pressure differential between 0,1 bar and 2,5 bar.

- Discharge vs Inlet pressure ratio between 1,1 and 3,5.

This document is not applicable to:

- positive displacement low-pressure compressors with a liquid in the compression element (such as liquid ring pumps and liquid injected low-pressure compressor of screw type)

- multi-stage low-pressure compressors other than multistage centrifugal compressors comprised of multiple, identical or very similar uncooled sections along a single shaft (repeating stages).

- single shaft, multistage centrifugal compressors are treated from the point of measurement and calculation as a single stage

Document History

DIS 22484
May 1, 2023
Displacement and dynamic compressors — Performance test code for electric driven low-pressure air compressor packages
This document specifies the performance test method of electrically driven low-pressure air compressor packages, where the compression is performed by positive displacement or dynamic compression;...

References

Advertisement