UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

BSI - 23/30474278 DC

Draft BS EN IEC 63267-3-61 Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces for enhanced macrobend multimode fibres. Part 3-61: Connector parameters of physically contacting 50 µm core diameter fibres – Non-angled 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules for reference connection applications.

pending, Most Current
Organization: BSI
Publication Date: 26 May 2023
Status: pending
Page Count: 16
ICS Code (Fibre optic interconnecting devices): 33.180.20
ICS Code (Inks. Printing inks): 87.080
ICS Code (Printed circuits and boards): 31.180

Document History

23/30474278 DC
May 26, 2023
Draft BS EN IEC 63267-3-61 Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces for enhanced macrobend multimode fibres. Part 3-61: Connector parameters of physically contacting 50 µm core diameter fibres – Non-angled 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules for reference connection applications.
A description is not available for this item.

References

Advertisement