CSA - CAN/CSA-ISO/IEC 16512-2:18
Information technology — Relayed multicast protocol: Specification for simplex group applications
| Organization: | CSA |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 137 |
| ICS Code (Application layer): | 35.100.70 |
scope:
This Recommendation | International Standard specifies the relayed multicast protocol part 2 (RMCP-2), an application-layer protocol that constructs a multicast tree for data delivery from one sender to multiple receivers over an IP-based network, where IP multicast is not fully deployed. RMCP-2 defines relayed multicast data transport capabilities over IP-based networks for simplex group applications.
This Recommendation | International Standard specifies the following:
a) descriptions of the entities, control and data delivery models of RMCP-2;
b) description of the functions and procedures of multicast agents (MAs) to construct a one-to-many relayed data path and to relay data for simplex communication;
c) description of the security features of the basic RMCP-2; and
d) definitions of messages and parameters of the basic RMCP-2 and secure RMCP-2.
Annex A defines a membership authentication procedure for use with the secure RMCP-2. Annex B provides a method for sharing information among session managers (SMs) when multiple SMs are used. Annexes C-G provide informative material related to RMCP-2. Annex H contains an informative bibliography.
Document History