ETSI - TS 103 929
Cyber Security (CYBER); Mapping of specific requirements of standardisation request for RED articles 3(3)(d), 3(3)(e) and 3(3)(f) to IEC 62443-4-2 requirements and to ETSI EN 303 645 provisions
| Organization: | ETSI |
| Publication Date: | 1 May 2023 |
| Status: | active |
| Page Count: | 14 |
scope:
The present document provides mapping tables to show which security requirements and provisions from the IEC 62443-4-2 [i.4] and the ETSI EN 303 645 [i.3], respectively, cover the specific requirements from the standardisation request for the RED articles 3(3)(d), 3(3)(e) and 3(3)(f) and are therefore relevant to fulfil the essential requirements given by the RED articles 3(3)(d), 3(3)(e) and 3(3)(f). In addition, so-called transition requirements are provided which help and are to be considered for implementing the transition from product conformity based on provisions from ETSI EN 303 645 [i.3] and/or requirements from IEC 62443-4-2 [i.4] to product conformity based on the RED delegated regulation [i.2].
Document History