IEC - 62208 CMV
Empty enclosures for low-voltage switchgear and controlgear assemblies – General requirements (Commented Version)
| Organization: | IEC |
| Publication Date: | 1 June 2023 |
| Status: | active |
| Page Count: | 100 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
Commented versions are a valuable improvement upon the conventional IEC Redline Version (RLV). These versions are designed to facilitate a clearer understanding of the revisions made between the prior and current editions of a publication. This enhanced product package incorporates both the most recent edition of the document and the annotated redline version. This combined offering provides users with an easily accessible means to track and comprehend the alterations and additions that have been made, thereby enhancing the utility and effectiveness of the publication for its intended audience.
This document applies to empty enclosures, as provided by the enclosure manufacturer, prior to the incorporation of switchgear and controlgear components by the assembly manufacturer.
This document specifies general definitions, classifications, characteristics and test requirements of enclosures to be used as part of switchgear and controlgear assemblies (e.g. in accordance with the product standard in the IEC 61439 series), the rated voltage of which does not exceed 1 000 V AC or 1 500 V DC, and suitable for general use for either indoor or outdoor applications.
NOTE 1 Additional requirements could apply for specific applications.
NOTE 2 Empty enclosures according to this document are suitable for mounting of electrical components.
This document does not apply to enclosures which are covered by other specific products standards (e.g. IEC 60670-24).
Compliance with the safety requirements of the applicable product standard for the final product produced using an empty enclosure is the responsibility of the assembly manufacturer.
NOTE 3 This document could serve as a basis for other technical committees.
Document History