BSI - BS 5422
Thermal insulating materials for pipes, tanks, vessels, ductwork and equipment operating within the temperature range –40 °C to +700 °C – Method for specifying
active, Most Current
| Organization: | BSI |
| Publication Date: | 30 June 2023 |
| Status: | active |
| Page Count: | 80 |
| ICS Code (Fluid storage devices in general): | 23.020.01 |
| ICS Code (Heat recovery. Thermal insulation): | 27.220 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
Document History
BS 5422
June 30, 2023
Thermal insulating materials for pipes, tanks, vessels, ductwork and equipment operating within the temperature range –40 °C to +700 °C – Method for specifying
A description is not available for this item.
December 31, 2008
Method for specifying thermal insulating materials for pipes, tanks, vessels, ductwork and equipment operating within the temperature range –40 °C to +700 °C
A description is not available for this item.
December 31, 2008
Method for specifying thermal insulating materials for pipes, tanks, vessels, ductwork and equipment operating within the temperature range –40 °C to +700 °C
This British Standard describes a method for specifying requirements for thermal insulating materials on pipes, tanks, vessels, ductwork and equipment for certain defined applications and conditions...
December 5, 2001
Method for specifying thermal insulating materials for pipes, tanks, vessels, ductwork and equipment operating within the temperature range –40 degrees C to +700 degrees C
A description is not available for this item.
December 5, 2001
Method for Specifying Thermal Insulating Materials for Pipes, Tanks, Vessels, Ductwork and Equipment Operating within the Temperature Range -40 Degrees C to +700 Degrees C
A description is not available for this item.
July 31, 1990
Method for Specifying Thermal Insulating Materials on Pipes, Ductwork and Equipment (In Temperature Range 40 Degrees C to + 700 Degrees C
Insulation of surfaces of process plant, vessels, tanks, ducts, pipelines, boilers, ancillary plant. Domestic, commercial and industrial applications for heating fluids and raising steam for...
July 29, 1977
Specification for Use of Thermal Insulating Materials
Insulation of metallic surfaces of process plant, vessels, tanks, ducts, pipelines, boilers, ancillary plant. Domestic and industrial applications for heating fluids and raising steam for ventilation...