IEC - TS 62903
Ultrasonics – Measurements of electroacoustical parameters and acoustic output power of spherically curved transducers using the self-reciprocity method
| Organization: | IEC |
| Publication Date: | 1 June 2023 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Electroacoustics): | 17.140.50 |
scope:
This document, which is a Technical Specification,
a) establishes the free-field convergent spherical wave self-reciprocity method for ultrasonic transducer calibration,
b) establishes the measurement conditions and experimental procedure required to determine the transducer's electroacoustic parameters and acoustic output power using the self-reciprocity method,
c) establishes the criteria for checking the reciprocity of these transducers and the linear range of the focused field, and
d) provides guiding information for the assessment of the overall measurement uncertainties for radiation conductance.
This document is applicable to:
1) circular spherically curved concave focusing transducers without a centric hole working in the linear amplitude range,
2) measurements in the frequency range 0,5 MHz to 15 MHz, and
3) acoustic pressure amplitudes in the focused field within the linear amplitude range.
Characterization and sensitivity calibration of hydrophones using the reciprocity method are not addressed in this document but covered in IEC 62127-2 [1]1 and IEC 60565-1 [2].
1 Numbers in square brackets refer to the Bibliography.
Document History