NEN-ISO 12167-1
Plain bearings - Hydrostatic plain journal bearings with drainage grooves under steady state conditions - Part 1: Calculation of oil lubricated plain journal bearings with drainage grooves
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2023 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Plain bearings): | 21.100.10 |
scope:
This document specifies the calculation procedures to calculate and assess a given bearing design, as well as to design a bearing as a function of some optional parameters. This document contains the design of the required lubrication system including the calculation of the restrictor data.
This document applies to hydrostatic plain journal bearings under steady-state conditions.
Document History
NEN-ISO 12167-1
June 1, 2023
Plain bearings - Hydrostatic plain journal bearings with drainage grooves under steady state conditions - Part 1: Calculation of oil lubricated plain journal bearings with drainage grooves
This document specifies the calculation procedures to calculate and assess a given bearing design, as well as to design a bearing as a function of some optional parameters. This document contains the...
September 1, 2016
Plain bearings - Hydrostatic plain journal bearings with drainage grooves under steady-state conditions - Part 1: Calculation of oil-lubricated plain journal bearings with drainage grooves
NEN-SO 12167-1 applies to hydrostatic plain journal bearings under steady-state conditions. In this part of ISO 12167, only bearings with oil drainage grooves between the recesses are taken into...