UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ - AS/NZS IEC 61000.3.2

Electromagnetic compatibility (EMC) Part 3.2: Limits – Limits for harmonic current emissions (equipment input current ≤16 A per phase)

active, Most Current
Organization: SNZ
Publication Date: 9 June 2023
Status: active
Page Count: 46
scope:

This part of IEC 61000 deals with the limitation of harmonic currents injected into the public supply system.

It specifies limits of harmonic components of the input current which can be produced by equipment tested under specified conditions.

This part of IEC 61000 is applicable to electrical and electronic equipment having a rated input current up to and including 16 A per phase, and intended to be connected to public low-voltage distribution systems.

Arc welding equipment, which is not professional equipment, with a rated input current up to and including 16 A per phase, is included in the scope of this document. All other arc welding equipment is excluded from the scope of this document; however, the harmonics emission can be evaluated using IEC 61000-3-12 and relevant installation restrictions.

The tests according to this document are type tests.

For systems with nominal voltages less than but not equal to 220 V (line-to-neutral), the limits have not yet been considered.

NOTE The words apparatus, appliance, device and equipment are used throughout this document. They have the same meaning for the purposes of this document.

Document History

AS/NZS IEC 61000.3.2
June 9, 2023
Electromagnetic compatibility (EMC) Part 3.2: Limits – Limits for harmonic current emissions (equipment input current ≤16 A per phase)
This part of IEC 61000 deals with the limitation of harmonic currents injected into the public supply system. It specifies limits of harmonic components of the input current which can be produced by...
June 27, 2013
Electromagnetic compatibility (EMC) Part 3.2: Limits – Limits for harmonic current emissions (equipment input current ≤16 A per phase)
This part of IEC 61000 deals with the limitation of harmonic currents injected into the public supply system. It specifies limits of harmonic components of the input current which may be produced by...
September 12, 2007
Electromagnetic compatibility (EMC) Part 3.2: Limits—Limits for harmonic current emissions (equipment input current less than or equal to 16 A per phase)
A description is not available for this item.
September 12, 2007
Electromagnetic compatibility (EMC) Part 3.2: Limits—Limits for harmonic current emissions (equipment input current less than or equal to 16 A per phase)
A description is not available for this item.
September 11, 2007
Electromagnetic compatibility (EMC) Part 3.2: Limits—Limits for harmonic current emissions (equipment input current less than or equal to 16 A per phase)
A description is not available for this item.
March 3, 2003
Electromagnetic compatibility (EMC) Part 3.2: Limits – Limits for harmonic current emissions (equipment input current less than or equal to 16 A per phase)
A description is not available for this item.
May 5, 1998
Electromagnetic Compatibility (EMC) Part 3.2: Limits - Limits for Harmonic Current Emissions (Equipment Input Current Less Than or Equal to 16 A per Phase)
A description is not available for this item.

References

Advertisement