UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN IEC 61784-2-16

Industrial networks - Profiles - Part 2-16: Additional real-time fieldbus profiles based on ISO/IEC/IEEE 8802-3 - CPF 16

active, Most Current
Organization: CENELEC
Publication Date: 1 June 2023
Status: active
Page Count: 24
ICS Code (IT applications in industry): 35.240.50
ICS Code (Data link layer): 35.100.20
scope:

This part of IEC 61784-2 defines extensions of Communication Profile Family 16 (CPF 16) for Real-Time Ethernet (RTE). CPF 16 specifies a Real-Time Ethernet (RTE) communication profile (CP) and related network components based on the IEC 61158 series (Type 19), ISO/IEC/IEEE 8802-3 and other standards.

For each RTE communication profile, this document also specifies the relevant RTE performance indicators and the dependencies between these RTE performance indicators.

NOTE 1 All CPs are based on standards or draft standards or International Standards published by the IEC or on standards or International Standards established by other standards bodies or open standards processes.

NOTE 2 The RTE communication profile uses ISO/IEC/IEEE 8802-3 communication networks and its related network components and in some cases amend those standards to obtain RTE features.

NOTE 3 Some CPs of CPF 16 are specified in IEC 61784-1-16.

Document History

EN IEC 61784-2-16
June 1, 2023
Industrial networks - Profiles - Part 2-16: Additional real-time fieldbus profiles based on ISO/IEC/IEEE 8802-3 - CPF 16
This part of IEC 61784-2 defines extensions of Communication Profile Family 16 (CPF 16) for Real-Time Ethernet (RTE). CPF 16 specifies a Real-Time Ethernet (RTE) communication profile (CP) and...

References

Advertisement