CEI - EN IEC 60721-2-6
Classification of environmental conditions Part 2-6: Environmental conditions appearing in nature - Earthquake vibration and shock
| Organization: | CEI |
| Publication Date: | 1 May 2023 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Environmental testing): | 19.040 |
scope:
This part of IEC 60721 deals with environmental conditions appearing in nature related to earthquake vibrations and shocks.
Its object is to define some fundamental properties and quantities for characterization of earthquakes as background material for the severities to which products are liable to be exposed during storage and use. The accelerations given are for ground surface conditions only. Conditions related to structures are referred to but restricted to general case descriptions.
Document History