CEI - EN IEC 60966-3-3
Radio frequency and coaxial cable assemblies Part 3-3: Detail specification for semi-flexible cable assemblies (jumper) - Frequency range up to 18 GHz, Type 50-141 semi-flexible coaxial cable
| Organization: | CEI |
| Publication Date: | 1 June 2023 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Components and accessories in general): | 33.120.01 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This part of IEC 60966 is a detail specification that relates to semi-flexible cable assemblies composed of type 50-141 semi-flexible coaxial cables with polytetrafluoroethyl
These cable assemblies are mainly used in the field of microwave and wireless equipment or other signal transmission equipment or units. The operating frequency is up to 18 000 MHz.
The qualification will be conducted in accordance with IEC 60966-3. Once one variant obtains the qualification approval, the other variant with the same cable and connection type can obtain the qualification approval by conducting tests whose results might depend on the variants.
Under capability approval, the qualification will be conducted on the relating CQCs (capability qualifying components) as defined in IEC 60966-3 and described in the CM (capability manual). Unless otherwise specified in the CM, only lot-by-lot tests from groups Ba and Eb will be conducted on delivered products, all other tests will be performed on CQCs as defined in IEC 60966-3 and described in the CM.
Document History