ITU-T - G.9804.3 AMD 1
50-Gigabit-capable passive optical networks (50G-PON): Physical media dependent (PMD) layer specification Amendment 1
| Organization: | ITU-T |
| Publication Date: | 1 February 2023 |
| Status: | active |
| Page Count: | 58 |
scope:
This Recommendation pertains to flexible access networks using optical fibre technology. The focus is primarily on a network supporting services with bandwidth requirements ranging from those of voice traffic to data services running at up to 50 Gbit/s. Also included are broadcast services.
This Recommendation describes the characteristics of the physical medium dependent (PMD) layer of an optical access network (OAN) with the capability of transporting various services between the user-network interface and the service node interface.
The OAN considered in this Recommendation enables the network operator to provide a flexible upgrade to meet future customer requirements, in particular, in the area of the optical distribution network (ODN). The ODN considered is based on a point-to-multipoint tree and branch option.
Document History