ISO/IEC/IEEE 8802-1AB AMD 2
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Specific requirements — Part 1AB: Station and media access control connectivity discovery AMENDMENT 2: Support for multiframe protocol data units
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 July 2023 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Networking): | 35.110 |
scope:
This amendment to IEEE Std 802.1ABTM-2016 specifies protocols, procedures, and managed objects that supports the transmission and reception of a set of a Link Layer Discovery Protocol (LLDP) Type/Length/Values (TLVs) that exceed the space available in a single frame.
Document History
July 1, 2023
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Specific requirements — Part 1AB: Station and media access control connectivity discovery AMENDMENT 1: YANG data model
Purpose
This standard specifies the necessary protocol and management elements to
a) Facilitate multi-vendor inter-operability and the use of standard management tools to discover and make...
ISO/IEC/IEEE 8802-1AB AMD 2
July 1, 2023
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Specific requirements — Part 1AB: Station and media access control connectivity discovery AMENDMENT 2: Support for multiframe protocol data units
This amendment to IEEE Std 802.1ABTM-2016 specifies protocols, procedures, and managed objects that supports the transmission and reception of a set of a Link Layer Discovery Protocol (LLDP)...
July 1, 2017
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 1AB: Station and media access control connectivity discovery
The scope of this standard is to define a protocol and management elements, suitable for advertising information to stations attached to the same IEEE 802 LAN, for the purpose of populating physical...
February 15, 2014
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1AB: Station and Media Access Control Connectivity Discovery
A description is not available for this item.