UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-ISO 8066-4

Rubber and plastics hoses and hose assemblies for automotive air conditioning - Specification - Part 4: Low vibration transmission type for Refrigerant 1234yf

active, Most Current
Organization: NEN
Publication Date: 1 July 2023
Status: active
Page Count: 40
ICS Code (Bodies and body components): 43.040.60
ICS Code (Hoses): 83.140.40
scope:

This document specifies the requirements for rubber hoses and hose assemblies used for low-pressure application of circulating gaseous Refrigerant 1234yf (tetrafluoropropene) (hereinafter referred to as R1234yf) in the air-conditioning systems of automobiles. The hoses and hose assemblies are designed in such a way as to reduce vibration transmission between the engine room and the cabin. The operational temperature range is −40 °C to +80 °C.

Due to the critical relationship between the hose and coupling for this application, a requirement that the coupling to be used in service be used for testing is laid down.

Document History

NEN-ISO 8066-4
July 1, 2023
Rubber and plastics hoses and hose assemblies for automotive air conditioning - Specification - Part 4: Low vibration transmission type for Refrigerant 1234yf
This document specifies the requirements for rubber hoses and hose assemblies used for low-pressure application of circulating gaseous Refrigerant 1234yf (tetrafluoropropene) (hereinafter referred to...

References

Advertisement