CEN - EN ISO 13164-4
Water quality - Radon-222 - Part 4: Test method using two-phase liquid scintillation counting
| Organization: | CEN |
| Publication Date: | 1 July 2023 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Examination of physical properties of water): | 13.060.60 |
| ICS Code (Radiation protection): | 13.280 |
| ICS Code (Radiation measurements): | 17.240 |
scope:
This document describes a test method for the determination of radon-222 (222Rn) activity concentration in non-saline waters by extraction and liquid scintillation counting.
The 222Rn activity concentrations, which can be measured by this test method utilizing currently available instruments, are above 0,5 Bq·l−1 which is the typical detection limit for a 10 ml test sample and a measuring time of 1 h.
It is the responsibility of the laboratory to ensure the validity of this test method for water samples of untested matrices.
Annex A gives indication on the necessary counting conditions to meet the required detection limits for drinking water monitoring.
Document History