This Standard is concerned with the geometric irregularities of surfaces. It defines surface texture and its constituents: roughness, waviness, and lay. It also defines parameters for specifying...
This specification establishes the requirements for copper and copper alloy rod, bar, and shapes intended for hot forging. NOTE 1—Additional information about forging practice and forgings produced...
This specification establishes the requirements for manganese bronze rod, bar and shapes produced in Copper Alloy UNS Nos. C67000, C67500, or C67600. Units—The values stated in inch-pound units or SI...
Scope. This specification covers the requirements for six types and two classes of electrolytically formed anodic coatings on aluminum and aluminum alloys for non-architectural applications (see 6.1).