UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

GMNA - 9982247

Adhesive, Two-Part, Urethane, FRP-SMC, Mixture

active, Most Current
Organization: GMNA
Publication Date: 1 July 2023
Status: active
Page Count: 3
scope:

This specification covers the mixture of a two-part adhesive for primerless bonding of Fiber Reinforced Plastic (FRP) panels or Sheet Molded Composite (SMC) to FRP, primed steel or primed aluminum.

Material Description.

The adhesive system is comprised of a resin component 9986073 and hardener component 9982246. The mixture of 9986073 and 9982246 is identified as 9982247.

This system must be capable of being metered, mixed and dispensed with current production equipment. It shall be compatible with production systems, including paint, and cannot be adversely affected by paint oven temperatures reaching 130 °C.

Symbols.

Not applicable.

Applicability.

This adhesive material is used for bonding thermoset composites and has a mixed material open time of 2 minutes.

Remarks.

This specification number is also used as the GM part number for all materials approved to this specification.

Document History

9982247
July 1, 2023
Adhesive, Two-Part, Urethane, FRP-SMC, Mixture
This specification covers the mixture of a two-part adhesive for primerless bonding of Fiber Reinforced Plastic (FRP) panels or Sheet Molded Composite (SMC) to FRP, primed steel or primed aluminum....
January 1, 2019
Adhesive, Two-Part, Urethane, FRP-SMC, Mixture
This specification covers the mixture of a two-part adhesive for primerless bonding of Fiber Reinforced Plastic (FRP) panels or Sheet Molded Composite (SMC) to FRP, primed steel or primed aluminum....
September 1, 1997
Adhesive, Two-Part, Urethane, FRP-SMC, Mixture
1 SCOPE. This specification covers the mixture of two-part adhesive for primerless bonding of fiber reinforced plastic panels (FRP or SMC) to FRP, primed steel or primed aluminum.

References

Advertisement