UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC - 60317-89

Specifications for particular types of winding wires – Part 89: Polyesterimide enamelled round aluminum wire, class 200

active, Most Current
Organization: IEC
Publication Date: 1 July 2023
Status: active
Page Count: 24
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of enamelled round aluminium winding wire of class 200 with a sole coating based on polyesterimide resin, which can be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements.

NOTE A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics.

The range of nominal conductor diameters covered by this standard is as follows:

- grade 1: 0,250 mm up to and including 1,600 mm;

- grade 2: 0,250 mm up to and including 5,000 mm.

The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-3:2008 and IEC 60317-0-3:2008/AMD1:2013.

Document History

60317-89
July 1, 2023
Specifications for particular types of winding wires – Part 89: Polyesterimide enamelled round aluminum wire, class 200
This part of IEC 60317 specifies the requirements of enamelled round aluminium winding wire of class 200 with a sole coating based on polyesterimide resin, which can be modified providing it retains...

References

Advertisement