UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC - 60317-93

Specifications for particular types of winding wires – Part 93: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular copper wire, class 220

active, Most Current
Organization: IEC
Publication Date: 1 July 2023
Status: active
Page Count: 22
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wire of class 220 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. The superimposed coating is based on polyamide-imide resin.

NOTE A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics.

The range of nominal conductor dimensions covered by this standard is:

• width: min. 2,0 mm max. 25,0 mm;

• thickness: min. 0,80 mm max. 10,0 mm.

Wires of grade 1 and grade 2 are included in this specification and apply to the complete range of conductors.

The specified combinations of width and thickness as well as the specified width/thickness ratio are given in IEC 60317-0-2.

Document History

60317-93
July 1, 2023
Specifications for particular types of winding wires – Part 93: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular copper wire, class 220
This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wire of class 220 with a dual coating. The underlying coating is based on polyester or polyesterimide resin,...

References

Advertisement