UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

E3388

Standard Practice for Determining Image Unsharpness and Basic Spatial Resolution in Radiography and Radioscopy for High Energy Applications

active, Most Current
Publication Date: 15 June 2023
Status: active
Page Count: 8
ICS Code (Non-destructive testing): 19.100
scope:

This practice covers the design and basic use of a gauge used to determine the image unsharpness and the basic spatial resolution of film radiographs or of digital images taken with CR imaging plates, digital detector arrays (DDA), or radioscopic systems (for example, with X-ray image intensifiers) for applications with Se-75, Ir-192, Co-60 and high energy sources with tube potentials ≥ 300 kV. The IQI may be used at lower tube potentials too, if the expected unsharpness is > 200 μm (SRbimage or SRbdetector > 100 μm). For the measurement of lower unsharpness values, the usage of the gauge described in Practice E2002 is recommended.

This practice is applicable to radiographic and radioscopic imaging systems utilizing X-ray and gamma ray radiation sources.

The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

The gauge described can be used effectively if the duplex wire IQI of Practice E2002 does not provide sufficient contrast resolution.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

E3388
June 15, 2023
Standard Practice for Determining Image Unsharpness and Basic Spatial Resolution in Radiography and Radioscopy for High Energy Applications
This practice covers the design and basic use of a gauge used to determine the image unsharpness and the basic spatial resolution of film radiographs or of digital images taken with CR imaging...

References

Advertisement