NAVISTAR - MPAPS F-6032
Hose, Fuel and Oil Resistant, Low Pressure
| Organization: | NAVISTAR |
| Publication Date: | 1 August 2023 |
| Status: | active |
| Page Count: | 8 |
scope:
This specification covers the general requirements, labeling/identificat
Restricted Chemical Substances
All product supplied to the requirements of this specification must comply with the requirements of the MPAPS B-50 specification.
APPLICATION
This specification covers fuel and oil resistant, fabric reinforced rubber hose suitable for use with Diesel Fuel, Gasoline Fuel with a maximum of 10% Ethanol, Oil, or Power Steering Fluid hoses with clamped joints or fitted connections. If Type is not specified on the Engineering drawing, Type I shall be supplied. Type II is no longer available and shall be replaced by Type VI per MPAPS F-6016 unless Engineering approves use of Type I material.
Document History