UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO - FDIS 21622-3

Irrigation techniques — Remote monitoring and control for irrigation — Part 3: Interoperability

pending, Most Current
Organization: ISO
Publication Date: 12 July 2023
Status: pending
Page Count: 366
ICS Code (Irrigation and drainage equipment): 65.060.35
scope:

This document establishes requirements for interoperability among systems developed for management and/or control of irrigation facilities. It can be applied under any technological platform and in any type of irrigation system, regardless of the water management scheme.

This document does not define hardware or software requirements for any of the systems to which it applies. It only concerns externally visible interfaces and places no restriction on the underlying implementations. It has been designed to avoid interference with proprietary solutions subjected to intellectual property. From the point of view of the data exchange, and to guarantee interoperability based on the previous premises, this document defines three communication interfaces (interface with management, interface with events and interface with subsystems) and the architecture to which these interfaces apply. Three levels of architecture has been defined to accommodate these interfaces:

- The Management Level, where any MIS conforming with this document is located. Out of all available data exchange methods, each MIS only implements those required to execute its functionalities.

- The Higher Control Level: coordination. At this level is performed the data integration among RMCS and the access control to it. A software element, called coordination broker, ensures this integration and allows the use of different technologies in its interfaces.

- The Lower Control Level: RMCS. These can also be referred to as irrigation subsystems. The RMCS perform the duties of the irrigation entity(s) under its control.

A coordination broker can be developed as a product by any of these manufacturers or by an independent developer using the standard specifications for this kind of software.

Document History

FDIS 21622-3
July 12, 2023
Irrigation techniques — Remote monitoring and control for irrigation — Part 3: Interoperability
This document establishes requirements for interoperability among systems developed for management and/or control of irrigation facilities. It can be applied under any technological platform and in...

References

Advertisement