UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN IEC 60966-3-4

Radio frequency and coaxial cable assemblies - Part 3-4: Detail specification for semi-flexible cable assemblies (jumper) - Frequency range up to 6 GHz, Type 50-141 semi-flexible coaxial cable

active, Most Current
Organization: CENELEC
Publication Date: 1 April 2023
Status: active
Page Count: 20
ICS Code (Components and accessories in general): 33.120.01
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 60966 is a detail specification that relates to semi-flexible cable assemblies composed of type 50-141 semi-flexible coaxial cables with polytetrafluoroethylene (PTFE) dielectric (IEC 61196-8-4) and connectors such as type 7-16 (IEC 61169-4), type 4,1-9,5 (IEC 61169-11), type S7-16 (IEC 61169-53),type 4,3-10 (IEC 61169-54). It gives subfamily detail requirements and severities which are to be applied.

These cable assemblies are mainly used in the field of mobile communication base station antenna system, terrestrial microwave communication and radar systems. The operating frequency is up to 6 000 MHz.

The qualification will be conducted in accordance with IEC 60966-3. Once one variant obtains the qualification approval, the other variant with the same cable and connection type can obtain the qualification approval by conducting tests whose results might depend on the variants.

Under capability approval, the qualification will be conducted on the relating CQCs (capability qualifying components) as defined in IEC 60966-3 and described in the CM (capability manual). Unless otherwise specified in the CM, only lot-by-lot tests from groups Ba and Eb will be conducted on delivered products, all other tests will be performed on CQCs as defined in IEC 60966-3 and described in the CM.

Document History

EN IEC 60966-3-4
April 1, 2023
Radio frequency and coaxial cable assemblies - Part 3-4: Detail specification for semi-flexible cable assemblies (jumper) - Frequency range up to 6 GHz, Type 50-141 semi-flexible coaxial cable
This part of IEC 60966 is a detail specification that relates to semi-flexible cable assemblies composed of type 50-141 semi-flexible coaxial cables with polytetrafluoroethylene (PTFE) dielectric...

References

Advertisement