CSA - CAN/CSA C22.2 NO. 61010-2-034:18
Safety requirements for electrical equipment for measurement, control, and laboratory use — Part 2-034: Particular requirements for measurement equipment for insulation resistance and test equipment for electric strength
| Organization: | CSA |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 119 |
| ICS Code (Electrical and electronic testing): | 19.080 |
| ICS Code (Chemical laboratories. Laboratory equipment): | 71.040.10 |
scope:
Equipment included in scope
This group safety publication is primarily intended to be used as a product safety standard for the products mentioned in the scope, but shall also be used by technical committees in the preparation of their publications for products similar to those mentioned in the scope of this standard, in accordance with the principles laid down in IEC Guide 104 and lSO/lEC Guide 51.
This part of IEC 61010 specifies safety requirements for measurement equipment for insulation resistance and test equipment for electric strength with an output voltage exceeding 50 V a.c. or 120 V d.c.
This document also applies to combined measuring equipment which has an insulation resistance measurement function or an electric strength test measurement function.
This Standard covers equipment that is intended to be installed or used in accordance with CSA C22.1, Canadian Electrical Code, Part I.
Equipment excluded from scope
This standard does not apply to equipment within the scope of:
a) IEC 60065 (Audio, video and similar electronic apparatus);
b) IEC 60204 (Safety of machinery - Electrical equipment of machines);
c) IEC 60335 (Household and similar electrical appliances);
d) IEC 60364 (Electrical installations of buildings);
e) IEC 60439 (Low-voltage switchgear and controlgear assemblies);
f) IEC 60601 (Medical electrical equipment);
g) IEC 60950 (Information technology equipment including electrical business equipment, except as specified in 1.1.3);
h) IEC 61558 (Power transformers, power supply units and similar);
i) IEC 61010-031 (Hand-held probe assemblies);
j) IEC 61243-3 (Live working - Voltage detectors - Part 3: Two-pole low-voltage type).
aa) IEC 61557-8 (Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - - Part 8: Insulation monitoring devices for IT systems);
bb) IEC 61557-9 (Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 9: Equipment for insulation fault location in IT systems).
Computing equipment
This standard applies only to computers, processors, etc. which form part of equipment within the scope of this standard or are designed for use exclusively with the equipment.
NOTE Computing devices and similar equipment within the scope of IEC 60950 and conforming to its requirements are considered to be suitable for use with equipment within the scope of this standard. However, some of the requirements of IEC 60950for resistance to moisture and liquids are less stringent than those in this standard (see 5.4.4 second paragraph)).
a) To be employed in accordance with ANSI/NFPA 70, National Electrical Code® (NEC);
b) Designed to comply with the general requirements of CAN/CSA C22.2 No. 0 and to be installed in accordance with the Canadian Electrical Code (CEC), Part I, CSA C22.1; or
c) Both (a) and (b).
Document History