NEN-IEC 63171-4/C1
Connectors for electrical and electronic equipment - Part 4: Detail specification for shielded or unshielded, free and fixed connectors with up to 8 ways for balanced single-pair data transmission with current carrying capacity - Mechanical mating information, pin assignment and additional requirements for Type 4
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2023 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
Document History
NEN-IEC 63171-4/C1
August 1, 2023
Connectors for electrical and electronic equipment - Part 4: Detail specification for shielded or unshielded, free and fixed connectors with up to 8 ways for balanced single-pair data transmission with current carrying capacity - Mechanical mating information, pin assignment and additional requirements for Type 4
A description is not available for this item.
September 1, 2022
Connectors for electrical and electronic equipment - Part 4: Detail specification for shielded or unshielded, free and fixed connectors with up to 8 ways for balanced single-pair data transmission with current carrying capacity - Mechanical mating information, pin assignment and additional requirements for Type 4
This part of IEC 63171 covers shielded and unshielded free and fixed multimedia connectors (MMC) for data transmission with frequencies up to and above 3 000 MHz for shielded and up to 600 MHz for...