UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

AAMI - TIR16775

Packaging for terminally sterilized medical devices— Guidance on the application of ISO 11607-1 and ISO 11607-2

active, Most Current
Organization: AAMI
Publication Date: 1 January 2023
Status: active
Page Count: 162
scope:

This document provides guidance for the application of the requirements contained in ISO 11607-1 and ISO 11607-2. It does not add to, or otherwise change, the requirements of ISO 11607-1 and ISO 11607-2. This is an informative document, not normative. It does not include requirements to be used as basis of regulatory inspection or certification assessment activities.

The guidance can be used to better understand the requirements of ISO 11607-1 and ISO 11607-2 and illustrates the variety of methods and approaches available for meeting the requirements of those International Standards. It is not required that this document be used to demonstrate conformity with them.

Guidance is given for evaluation, selection and use of packaging materials, preformed sterile barrier systems, sterile barrier systems and packaging systems. Guidance on validation requirements for forming, sealing and assembly processes is also given.

This document provides information for both healthcare facilities and the medical devices industry for terminally sterilized medical devices.

This document does not provide guidance for applications of packaging materials and systems after their opening. In the use of packaging for other purposes such as a "sterile field" or transport of contaminated items, other regulatory standards will apply.

Document History

TIR16775
January 1, 2023
Packaging for terminally sterilized medical devices— Guidance on the application of ISO 11607-1 and ISO 11607-2
This document provides guidance for the application of the requirements contained in ISO 11607-1 and ISO 11607-2. It does not add to, or otherwise change, the requirements of ISO 11607-1 and ISO...
January 1, 2014
Packaging for terminally sterilized medical devices - Guidance on the application of ISO 11607-1 and ISO 11607-2
This Technical Specification provides guidance for the application of the requirements contained in ISO 11607-1 and ISO 11607-2. It does not add to, or otherwise change, the requirements of ISO...

References

Advertisement