UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

JSA - JIS G 1216-2

Iron and steel — Determination of nickel — Part 2: Disodium dihydrogen ethylenediamine tetraacetic acid back titration by zinc after precipitation separation of dimethylglyoximato complex

active, Most Current
Organization: JSA
Publication Date: 22 March 2022
Status: active
Page Count: 23
ICS Code (Ferrous metals in general): 77.080.01
scope:

This Standard specifies, among the nickel determination methods for iron and steel, the disodium dihydrogen ethylenediamine tetraacetic acid back titration by zinc after precipitation separation of dimethylglyoximato complex.

This method is applicable to nickel contents (mass fraction) from 0.1 % to 30 %.

NOTE 1 Table 1 shows the applicable determination ranges of standards in JIS G 1216 series.

NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 4938 : 2016 Steel and iron - Determination of nickel content - Gravimetric or titrimetric method (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS G 1216-2
March 22, 2022
Iron and steel — Determination of nickel — Part 2: Disodium dihydrogen ethylenediamine tetraacetic acid back titration by zinc after precipitation separation of dimethylglyoximato complex
This Standard specifies, among the nickel determination methods for iron and steel, the disodium dihydrogen ethylenediamine tetraacetic acid back titration by zinc after precipitation separation of...

References

Advertisement