UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-ISO 24354

General requirements for the payload interface of civil unmanned aircraft systems

active, Most Current
Organization: NEN
Publication Date: 1 August 2023
Status: active
Page Count: 18
ICS Code (Aircraft and space vehicles in general): 49.020
scope:

This document specifies the composition, functional and performance requirements for a payload interface of civil unmanned aircraft systems (UAS), with the maximum take-off mass of 0,25 kg to 25 kg which relates to level II through IV according to ISO 21895.

This document is applicable to the design and manufacture of physically independent payload interfaces which connect an external payload to an unmanned aircraft (UA).

Document History

NEN-ISO 24354
August 1, 2023
General requirements for the payload interface of civil unmanned aircraft systems
This document specifies the composition, functional and performance requirements for a payload interface of civil unmanned aircraft systems (UAS), with the maximum take-off mass of 0,25 kg to 25 kg...

References

Advertisement