CSA - C22.2 NO. 182.6:23
Pin and sleeve configurations
active, Most Current
| Organization: | CSA |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 383 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
scope:
These configurations cover attachment plugs, receptacles, and cord connectors, for use in accordance with the National Electrical Code (NEC), NFPA 70 and CSA C22.1, Canadian Electrical Code, Part I (CE Code).
These configurations do not cover devices rated at more than 800 A or for more than 600 V.
Document History
C22.2 NO. 182.6:23
January 1, 2023
Pin and sleeve configurations
These configurations cover attachment plugs, receptacles, and cord connectors, for use in accordance with the National Electrical Code (NEC), NFPA 70 and CSA C22.1, Canadian Electrical Code, Part I...