ISO/IEC 39794-2
Information technology — Extensible biometric data interchange formats — Part 2: Finger minutiae data
| Organization: | ISO |
| Publication Date: | 1 September 2023 |
| Status: | active |
| Page Count: | 86 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This document specifies:
- generic extensible data interchange formats for the representation of finger minutia data:
- a tagged binary data format based on an extensible specification in ASN.1,
- a textual data format based on an XML schema definition that is capable of holding the same information as the tagged binary format, and
- an on-card biometric comparison format based on extensible TLV encoding;
- on-card biometric comparison parameters based on extensible TLV encoding for constructing valid probe data in the on-card biometric comparison format;
- examples of data record contents;
- application-specific
- conformance test assertions and conformance test procedures applicable to this document.
NOTE Whereas ISO/IEC 39794-4 covers finger, palm, toe and foot image data, this document covers only finger minutiae and is not applicable to palms, toes or feet.
Document History